Essentra Components Cable Supports and Fasteners OFNSB-13-19A-RT

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4581-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4581-ND
Cable Supports and Fasteners RPC4581-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4276 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4276
Cable Clamp, Nylon, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4276
CABLE CLAMP, NYLON, NATURAL, 26.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:26.8mm; External Width:6.9mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 26.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:26.8mm; External Width:6.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4581-ND 66AJ4276
Product Name Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers