The hinged locking top means that wires are held in place securely. They have a snap-in fixing for quick installation.
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 8.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:8.7mm; External Width:2mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | MWSLT-1-01 | RPC1359-ND | 66AJ4134 |
| Product Name | Wire Saddle - Mini, Snap In, Hinged Locking Top | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 8.7Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle | Wire Saddle |