Essentra Components Cable Supports and Fasteners MWS1-1-01

Description
"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1575-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1575-ND
Cable Supports and Fasteners RPC1575-ND
"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"

"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"

Buy Now Datasheet
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4140 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4140
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4140
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:6.9mm RoHS Compliant: Yes

WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:6.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1575-ND 66AJ4140
Product Name Cable Supports and Fasteners Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 2138537 - RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
Material Nylon
View Details
Insulated Cable Clamp - 8127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers