Essentra Components Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center FCWSF-29-19

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center - FCWSF-29-19 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center
FCWSF-29-19
Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center FCWSF-29-19
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection

Supplier's Site
Cable Supports and Fasteners - RPC1190-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1190-ND
Cable Supports and Fasteners RPC1190-ND
"Cable Clip, Flat Natural Adhesive 1.240"" (31.50mm)"

"Cable Clip, Flat Natural Adhesive 1.240"" (31.50mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3676 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3676
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3676
CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:45.1mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:45.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCWSF-29-19 RPC1190-ND 66AJ3676
Product Name Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center Cable Supports and Fasteners Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
P-Clips - 2538552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details