Essentra Components Wire Saddle - Mini, Adhesive Mount MWSB-1-01A-RT

Description
These mini wire saddles have an adhesive base, for quick installation.
Request a Quote Datasheet
Description
These mini wire saddles have an adhesive base, for quick installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Mini, Adhesive Mount - MWSB-1-01A-RT - Essentra Components
Erie, PA, USA
Wire Saddle - Mini, Adhesive Mount
MWSB-1-01A-RT
Wire Saddle - Mini, Adhesive Mount MWSB-1-01A-RT
These mini wire saddles have an adhesive base, for quick installation.

These mini wire saddles have an adhesive base, for quick installation.

Supplier's Site
Cable Supports and Fasteners - RPC1358-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1358-ND
Cable Supports and Fasteners RPC1358-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"

Buy Now Datasheet
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components - 86AH0724 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
86AH0724
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components 86AH0724
WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes

WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number MWSB-1-01A-RT RPC1358-ND 86AH0724
Product Name Wire Saddle - Mini, Adhesive Mount Cable Supports and Fasteners Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip; Wire Saddle Wire Saddle Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details