Essentra Components Cable Supports and Fasteners EWSE-1-01

Description
"Cable Clip, Wire Saddle Black Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Black Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1182-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1182-ND
Cable Supports and Fasteners RPC1182-ND
"Cable Clip, Wire Saddle Black Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"

"Cable Clip, Wire Saddle Black Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components - 66AJ3606 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
66AJ3606
Wire Saddle, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components 66AJ3606
WIRE SADDLE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20mm; External Width:4.8mm; Height:10mmRoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20mm; External Width:4.8mm; Height:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1182-ND 66AJ3606
Product Name Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details