Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-6-BK

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-6-BK - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-6-BK
Cable Clamps - Screw Mount ,P Style, Nylon N-6-BK
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RP327-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP327-ND
Cable Supports and Fasteners RP327-ND
"Cable Clamp, P-Type Black Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type Black Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 9.5Mm; Cable Clamp / Clip Type Essentra Components - 86AH0831 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 9.5Mm; Cable Clamp / Clip Type Essentra Components
86AH0831
Cable Clamp, Nylon 6.6, Black, 9.5Mm; Cable Clamp / Clip Type Essentra Components 86AH0831
CABLE CLAMP, NYLON 6.6, BLACK, 9.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 9.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-6-BK RP327-ND 86AH0831
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 9.5Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2414760 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.370 inch (9.4 mm)
Material Nylon 66
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers