For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base. These are top locking for added cable stability
"Cable Clamp, Flat Black Adhesive 1.000"" (25.40mm)"
FLAT CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | FCC-8-3-RT | RPC3944-ND | 66AJ3634 |
| Product Name | Flat Cable Clamp - Adhesive Mount, Top Lock | Cable Supports and Fasteners | Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components |
| Material | PVC; Polyvinyl Chloride | PVC; Polyvinyl Chloride (PVC) |