"Cable Clip, Flat Natural Fastener 1.620"" (41.15mm)"
FLAT CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.04"; Height:0.75" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | FCRC-13B-6-ND | 66AJ3648 |
| Product Name | Cable Supports and Fasteners | Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components |