Securely holds corrugated/convolute
An internal rib spanning the diameter of the clamp provides a tight grip
Releasable latch for convenient maintenance
Fir-tree mount accommodates a large range of panel thicknesses; .03 - .12 in
Mounts into a .26 - .28" Hole
Black, UL94 V-2 Heat Stabilized Nylon
"Cable Clip, C-Type Black Fir Tree, Cupped 0.390"" (9.90mm)"
CABLE CLAMP, HINGED, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:8.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:15.8mm; Height:22.2mmRoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | HLCC-2BK | RPC4121-ND | 66AJ3909 |
| Product Name | Cable Clamps - Fir Tree Mount, Hinged Locking Top | Cable Supports and Fasteners | Cable Clamp, Hinged, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |