Easily mounted with adhesive
No through hole is required
Locking device holds cable in place and can be re-opened as well
Two styles available
"Cable Clip, C-Type Gray Adhesive 0.750"" (19.05mm)"
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:19.1MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE);
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | KKL-12-RT | RPC1209-ND | 28AH1199 |
| Product Name | Cable Clamps - Adhesive Mount, Locking | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Essentra Components |
| Material | PVC; PVC | PVC; Polyvinyl Chloride (PVC) |