An adhesive micro cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
"Cable Clip, Flat Black Adhesive 0.591"" L x 0.232"" W (15.01mm x 5.89mm)"
WIRE CLIP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:15mm; Height:2.54mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | MCC-1-01A-BK | RP910-ND | 66AJ4003 |
| Product Name | Wire Clip - Plastic, Adhesive Mount, Micro | Cable Supports and Fasteners | Wire Clip, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip | Adhesive Mount Clip |