Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-6B-19

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-6B-19 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-6B-19
Cable Clamps - Screw Mount ,P Style, Nylon N-6B-19
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RPC4490-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4490-ND
Cable Supports and Fasteners RPC4490-ND
"Cable Clamp, P-Type Natural Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type Natural Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 9.5Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4174 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 9.5Mm; Cable Clamp / Clip Type Essentra Components
66AJ4174
Cable Clamp, Nylon 6.6, Natural, 9.5Mm; Cable Clamp / Clip Type Essentra Components 66AJ4174
CABLE CLAMP, NYLON 6.6, NATURAL, 9.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 9.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-6B-19 RPC4490-ND 66AJ4174
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 9.5Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 8178895 - RS Components, Ltd.
Specs
Type Push Mount Clip; Wire Saddle; Wire saddle
Diameter 0.252 inch (6.4 mm)
Material Nylon 66
View Details