Essentra Components Datasheets for Cable Ties
Cable ties hold groups of cables together for support and ease of maintenance.
Cable Ties: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 316 Stainless Steel Coated cable ties with black. Operating Temperature range:- 80°C to 150°C. The ladder construction reduces the possibility of slippage. The polyester coating provides extra cable protection and... | |
| 316 Stainless Steel Coated cable ties. Operating Temperature range:- 80°C to 150°C. The Nylon coating provides extra cable protection and corrosion resistance in extreme environments. Typical usages include: mass transit,... | |
| A hook and loop material that can mate together easily. These Ties do not crush the cables being tied together. They are ideal for fragile cables. | |
| Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted | |
| All the benefits of a Standard Cable Tie, plus they have an identification tag, that can be written on. | |
| Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping | |
| Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping however the locking Ball Cable Ties come with added stability and security | |
| Belt Cable Ties are ideal for simple bundling of electrical wires. Belt ties are convenient and effective and the range supports three different types. The ties feature a flexible design... | |
| Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different... | |
| Double Locking Cable Ties are designed to form a more rounded shape around the cable bundle. The tail of the tie enters the head parallel to itself; thus avoiding the... | |
| Elastomer Strap is a cable management product that offers high degrees of flexibility. Made from black silicone rubber it can be wrapped and secured around a number of cables to... | |
| Essentra offers a range of tough, high quality cable ties, suitable for a wide range of electrical applications. Our Standard Cable Ties come with a built in lock system to... | |
| Lashing ties have an integral retaining loop that eliminates the need to cut off the end of the ties. Simply insert the tie end through the retaining loop to hold... | |
| Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These push in mounts offer the additional benefits of... | |
| Mounting Cable Ties offer a cable tie and a mount all in one thus they can quicken up the mounting process. These screw mounts offer the additional benefits of an... | |
| The ladder construction of these 316 Stainless Steel Ties reduces the possibility of slippage. Typical usages include: mass transit, ship building, oil rigs, hazardous areas, mining, petrochemicals and rail industries. | |
| The releasable cable ties have all of the same benefits as Essentra's standard ties plus: The ties remain locked until intentionally released. Ideal in a variety of applications where temporary... | |
| The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive base is quick... | |
| The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The stand off enable the... | |
| The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel... | |
| The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. | |
| The weather resistant cable ties have all of the same benefits as Essentra's standard ties plus they are UV-resistant, for outdoor use. | |
| These Standard Stainless Steel Cable Ties are designed to secure hoses, cables, poles, pipes and more when harsh environmental conditions may affect the application. They are used where corrosion, vibration,... | |
| These strap & buckle ties are ideal for heavy-duty applications. They have a maximum tensile strength of 350 lbs. The buckle has steel teeth that grip the strap permanently. The... | |
| These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20... | |
| UL94 V-2 heat stabilized cable ties are ideal for applications where heat is generated or present. Heat Stabilized cable ties offer greater stability properties in harsh environments. |
| Next >> |