Essentra Components Cable Supports and Fasteners LWS-2-01

Description
"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.330"" H (11.13mm x 8.38mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.330"" H (11.13mm x 8.38mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4300-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4300-ND
Cable Supports and Fasteners RPC4300-ND
"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.330"" H (11.13mm x 8.38mm)"

"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 0.330"" H (11.13mm x 8.38mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3988 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ3988
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ3988
CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:18mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4300-ND 66AJ3988
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5033-ND - DigiKey
Specs
Material Steel
View Details
Cable Clips & Clamps - 233635 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.394 inch (10 mm)
Material Pe
View Details