Essentra Components Wire Saddle - Optical Fiber, Mini MOFNSA-2-01

Description
The micro wire saddles are suitable for fiber wires and protecting their delicate nature.
Request a Quote Datasheet
Description
The micro wire saddles are suitable for fiber wires and protecting their delicate nature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Optical Fiber, Mini - MOFNSA-2-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Optical Fiber, Mini
MOFNSA-2-01
Wire Saddle - Optical Fiber, Mini MOFNSA-2-01
The micro wire saddles are suitable for fiber wires and protecting their delicate nature.

The micro wire saddles are suitable for fiber wires and protecting their delicate nature.

Supplier's Site
Cable Supports and Fasteners - RP737-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP737-ND
Cable Supports and Fasteners RP737-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.280"" L x 0.100"" H (7.11mm x 2.54mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.280"" L x 0.100"" H (7.11mm x 2.54mm)"

Buy Now Datasheet
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4027 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4027
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4027
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes

WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number MOFNSA-2-01 RP737-ND 66AJ4027
Product Name Wire Saddle - Optical Fiber, Mini Cable Supports and Fasteners Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1730814 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.394 inch (10 mm)
Material Copper
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers