"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.100"" H (4.83mm x 2.54mm)"
CABLE CLAMP, NYLON, NATURAL, 8.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:8.7mm; External Width:2mm; Height:4.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC1241-ND | 66AJ4135 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 8.7Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |