Essentra Components Cable Supports and Fasteners MWSELF-2-4.1-01

Description
"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - MWSELF-2-4.1-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
MWSELF-2-4.1-01-ND
Cable Supports and Fasteners MWSELF-2-4.1-01-ND
"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"

"Cable Clip, Wire Saddle Natural Push In 0.260"" L x 0.120"" H (6.60mm x 3.05mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4118 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ4118
Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ4118
CABLE CLAMP, NYLON 6.6, NATURAL, 9.1MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; External Width:4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 9.1MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm; External Width:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number MWSELF-2-4.1-01-ND 66AJ4118
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 9.1Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 102539 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14 mm)
Material Polyethylene
View Details