Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-6B

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-6B - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-6B
Cable Clamps - Screw Mount ,P Style, Nylon N-6B
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RP944-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP944-ND
Cable Supports and Fasteners RP944-ND
"Cable Clamp, P-Type Natural Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type Natural Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 9.5Mm; Cable Clamp / Clip Type Essentra Components - 86AH0832 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 9.5Mm; Cable Clamp / Clip Type Essentra Components
86AH0832
Cable Clamp, Nylon 6.6, Natural, 9.5Mm; Cable Clamp / Clip Type Essentra Components 86AH0832
CABLE CLAMP, NYLON 6.6, NATURAL, 9.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 9.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-6B RP944-ND 86AH0832
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 9.5Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers
SB®50/SBS®50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Material Metal
View Details
2 suppliers