Essentra Components Cable Supports and Fasteners OFNS-13-187-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1848-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1848-ND
Cable Supports and Fasteners RPC1848-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4263 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4263
Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4263
CABLE CLAMP, NYLON 6.6, NATURAL, 26.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:26.8mm; Height:28.2mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 26.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:26.8mm; Height:28.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1848-ND 66AJ4263
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details