Essentra Components Cable Supports and Fasteners EWSE-3-01

Description
"Cable Clip, Wire Saddle Gray Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Gray Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3937-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3937-ND
Cable Supports and Fasteners RPC3937-ND
"Cable Clip, Wire Saddle Gray Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"

"Cable Clip, Wire Saddle Gray Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Grey; Cable Clamp / Clip Type Essentra Components - 66AJ3609 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Grey; Cable Clamp / Clip Type Essentra Components
66AJ3609
Wire Saddle, Nylon 6.6, Grey; Cable Clamp / Clip Type Essentra Components 66AJ3609
WIRE SADDLE, NYLON 6.6, GREY; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:20mm; External Width:4.8mm; Height:10mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, GREY; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:20mm; External Width:4.8mm; Height:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3937-ND 66AJ3609
Product Name Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Grey; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2138534 - RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
Material Nylon
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details