Essentra Components Cable Clamps - Adhesive Mount, J Style KKJ-4-RT

Description
Fiive different sizes for various bundle diameters; from 1/8" to 3/8" Quickly and easily mounted with an adhesive base Grey UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet
Description
Fiive different sizes for various bundle diameters; from 1/8" to 3/8" Quickly and easily mounted with an adhesive base Grey UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, J Style - KKJ-4-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, J Style
KKJ-4-RT
Cable Clamps - Adhesive Mount, J Style KKJ-4-RT
Fiive different sizes for various bundle diameters; from 1/8" to 3/8" Quickly and easily mounted with an adhesive base Grey UL94 V-0 rated PVC with an acrylic adhesive.

Fiive different sizes for various bundle diameters; from 1/8" to 3/8"
Quickly and easily mounted with an adhesive base
Grey UL94 V-0 rated PVC with an acrylic adhesive.

Supplier's Site
Cable Supports and Fasteners - RPC4175-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4175-ND
Cable Supports and Fasteners RPC4175-ND
"Cable Clip, J-Type Gray Adhesive 0.250"" (6.35mm)"

"Cable Clip, J-Type Gray Adhesive 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Pvc, Grey, 6.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3935 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pvc, Grey, 6.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ3935
Cable Clamp, Pvc, Grey, 6.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ3935
CABLE CLAMP, PVC, GREY, 6.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:23mm; Height:10.3mm RoHS Compliant: Yes

CABLE CLAMP, PVC, GREY, 6.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:23mm; Height:10.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKJ-4-RT RPC4175-ND 66AJ3935
Product Name Cable Clamps - Adhesive Mount, J Style Cable Supports and Fasteners Cable Clamp, Pvc, Grey, 6.4Mm; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 479582 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clip
Diameter 0.402 inch (10.2 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details