"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.830"" L x 0.750"" H (21.08mm x 19.05mm)"
CABLE CLAMP, NYLON, NATURAL, 26.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:26.8mm; External Width:6.9mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC2028-ND | 66AJ4266 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |