Fiive different sizes for various bundle diameters; from 1/8" to 3/8"
Quickly and easily mounted with an adhesive base
Grey UL94 V-0 rated PVC with an acrylic adhesive.
"Cable Clip, J-Type Gray Adhesive 0.375"" (9.53mm)"
CABLE CLAMP, PVC, GREY, 9.5MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | KKJ-6-RT | KKJ-6-RT-ND | 66AJ3937 |
| Product Name | Cable Clamps - Adhesive Mount, J Style | Cable Supports and Fasteners | Cable Clamp, Pvc, Grey, 9.5Mm; Cable Clamp / Clip Type Essentra Components |
| Material | PVC; PVC | PVC; Polyvinyl Chloride (PVC) |