Essentra Components Adhesive Cable Clip, Blk, 0.114, Pa 6.6; Cable Clamp / Clip Type Essentra Components EFA04-71-P01

Description
ADHESIVE CABLE CLIP, BLK, 0.114", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.114"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.283" RoHS Compliant: Yes
Description
ADHESIVE CABLE CLIP, BLK, 0.114", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.114"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.283" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adhesive Cable Clip, Blk, 0.114, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3594 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Cable Clip, Blk, 0.114, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3594
Adhesive Cable Clip, Blk, 0.114, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3594
ADHESIVE CABLE CLIP, BLK, 0.114", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.114"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.283" RoHS Compliant: Yes

ADHESIVE CABLE CLIP, BLK, 0.114", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.114"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.283" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ3594
Product Name Adhesive Cable Clip, Blk, 0.114, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8167 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details