Essentra Components Cable Supports and Fasteners OFNS-16-312-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.130"" L x 0.990"" H (28.70mm x 25.15mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.130"" L x 0.990"" H (28.70mm x 25.15mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4572-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4572-ND
Cable Supports and Fasteners RPC4572-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.130"" L x 0.990"" H (28.70mm x 25.15mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.130"" L x 0.990"" H (28.70mm x 25.15mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 34.3Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4273 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 34.3Mm; Cable Clamp / Clip Type Essentra Components
66AJ4273
Cable Clamp, Nylon 6.6, Natural, 34.3Mm; Cable Clamp / Clip Type Essentra Components 66AJ4273
CABLE CLAMP, NYLON 6.6, NATURAL, 34.3MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:34.3mm; Height:34.4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 34.3MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:34.3mm; Height:34.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4572-ND 66AJ4273
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 34.3Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details