Essentra Components Cable Supports and Fasteners LWS-9-4-01

Description
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.444"" L x 1.060"" H (11.30mm x 26.92mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.444"" L x 1.060"" H (11.30mm x 26.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - LWS-9-4-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
LWS-9-4-01-ND
Cable Supports and Fasteners LWS-9-4-01-ND
"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.444"" L x 1.060"" H (11.30mm x 26.92mm)"

"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.444"" L x 1.060"" H (11.30mm x 26.92mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3997 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3997
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3997
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.3mm; External Width:5.6mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.3mm; External Width:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number LWS-9-4-01-ND 66AJ3997
Product Name Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers