Essentra Components Cable Clamps - Hanger CH-1-10

Description
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Request a Quote Datasheet
Description
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Hanger - CH-1-10 - Essentra Components
Erie, PA, USA
Cable Clamps - Hanger
CH-1-10
Cable Clamps - Hanger CH-1-10
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials

One piece design that is self-mounting
They are quickly installed by hand
Many sizes are available for various bundle diameters and colors/materials

Supplier's Site
Cable Supports and Fasteners - RPC3643-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3643-ND
Cable Supports and Fasteners RPC3643-ND
"Cable Clip, Bendable Natural Push In 0.375"" (9.53mm)"

"Cable Clip, Bendable Natural Push In 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Hanger, Push In, Pp, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3250 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hanger, Push In, Pp, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3250
Cable Hanger, Push In, Pp, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3250
CABLE HANGER, PUSH IN, PP, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:44.5mm; Height:14.2mm RoHS Compliant: Yes

CABLE HANGER, PUSH IN, PP, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:44.5mm; Height:14.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CH-1-10 RPC3643-ND 66AJ3250
Product Name Cable Clamps - Hanger Cable Supports and Fasteners Cable Hanger, Push In, Pp, Natural; Cable Clamp / Clip Type Essentra Components
Material Polypropylene Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 475158 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Buckle clip
Diameter 0.760 inch (19.3 mm)
Material Aluminum; Aluminium
View Details
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers