The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.
Curly LockNatural.20 in-.30 in Hold
"Cable Clip, Twist Lock Natural 0.200"" ~ 0.300"" (5.08mm ~ 7.62mm)"
CABLE TIE, PA66, L-23MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:23mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:KL Series RoHS Compliant: Yes
| Essentra Components | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Ties | Wire and Cable Clips | Wire and Cable Clips | Cable Ties |
| Product Number | KL-250 | KL-250 | RPC1522-ND | 66AJ3943 |
| Product Name | Twist Ties - Free Standing, Hole Ends | Curly LockNatural.20 in-.30 in Hold | Cable Supports and Fasteners | Cable Tie, Pa66, L-23Mm, Natural; Cable Tie Material Essentra Components |
| Material | Nylon 6/6 |