Essentra Components Cable Clamps - Adhesive Mount, C Style KKC-12-RT

Description
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.
Description
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, C Style - KKC-12-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, C Style
KKC-12-RT
Cable Clamps - Adhesive Mount, C Style KKC-12-RT
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.

Bundle easily slides in and out
Quickly and easily mounted with an adhesive base
They come in five different sizes for bundle diameters from 1/8" to 3/4 "
UL94 V-0 rated PVC with an acrylic adhesive.

Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Essentra Components - 28AH1194 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Essentra Components
28AH1194
Cable Fastener; Cable Clamp / Clip Type Essentra Components 28AH1194
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:19.1MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:25.4MM; EXTERNAL WIDTH:25.4MM ROHS COMPLIANT: YES

CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:19.1MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:25.4MM; EXTERNAL WIDTH:25.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number KKC-12-RT 28AH1194
Product Name Cable Clamps - Adhesive Mount, C Style Cable Fastener; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Insulated Cable Clamp - 8130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details