Essentra Components Cable Clamps - Adhesive Mount, U Style KKU-6-RT

Description
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"
Request a Quote Datasheet
Description
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, U Style - KKU-6-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, U Style
KKU-6-RT
Cable Clamps - Adhesive Mount, U Style KKU-6-RT
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"

Quickly and easily mounted with adhesive base
U style allows for very easy application and removal of the bundle
Grey UL94 V-0 PVC with Acrylic adhesive
6 sizes available for bundles from 1/8" to 3/4"

Supplier's Site
Cable Supports and Fasteners - RPC1213-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1213-ND
Cable Supports and Fasteners RPC1213-ND
"Cable Clip, U-Type Gray Adhesive 0.375"" (9.53mm)"

"Cable Clip, U-Type Gray Adhesive 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Essentra Components - 28AH1203 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Essentra Components
28AH1203
Cable Fastener; Cable Clamp / Clip Type Essentra Components 28AH1203
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:9.5MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:19.1MM; EXTERNAL WIDTH:19.1MM ROHS COMPLIANT: YES

CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:9.5MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:19.1MM; EXTERNAL WIDTH:19.1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKU-6-RT RPC1213-ND 28AH1203
Product Name Cable Clamps - Adhesive Mount, U Style Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details