Essentra Components Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated NE18

Description
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
Request a Quote Datasheet
Description
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated - NE18 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated
NE18
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated NE18
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw

Vinyl coating provides a more permanent solution for protecting cables against vibration
The screw mount area is bare to ensure firm tightening
Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4"
.204" Hole for a #10 or M5 screw

Supplier's Site
Cable Supports and Fasteners - RPC4493-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4493-ND
Cable Supports and Fasteners RPC4493-ND
"Cable Clamp, P-Type Black, Silver Fastener 1.125"" (28.58mm)"

"Cable Clamp, P-Type Black, Silver Fastener 1.125"" (28.58mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 28.6Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4190 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 28.6Mm; Cable Clamp / Clip Type Essentra Components
66AJ4190
Cable Clamp, Aluminium Alloy, 28.6Mm; Cable Clamp / Clip Type Essentra Components 66AJ4190
CABLE CLAMP, ALUMINIUM ALLOY, 28.6MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:28.6mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 28.6MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:28.6mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number NE18 RPC4493-ND 66AJ4190
Product Name Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 28.6Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy 5052 H-32 & TPV Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details