The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.
"Cable Clip, Twist Lock Natural 0.125"" ~ 0.150"" (3.18mm ~ 3.81mm)"
CABLE TIE, PA66, L-12.2MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:12.2mm; Cable Tie Width:-; Cable Bundle Diameter Max:3.8mm; Cable Tie Type:Kurly/Twist Lock; Product Range:KL Series RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Wire and Cable Clips | Cable Ties |
| Product Number | KL-125 | RPC1834-ND | 66AJ3941 |
| Product Name | Twist Ties - Free Standing, Hole Ends | Cable Supports and Fasteners | Cable Tie, Pa66, L-12.2Mm, Natural; Cable Tie Material Essentra Components |
| Material | Nylon 6/6 |