The wire saddles are suitable for fiber wires and protecting their delicate nature.
"Cable Clip, Wire Saddle Natural Arrowhead 1.380"" L x 1.730"" H (35.05mm x 43.94mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 43MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:32mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:43mm; External Width:6.9mmRoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | OFNS28-S9.5M-01 | RPC4579-ND | 66AJ4283 |
| Product Name | Wire Saddle - Optical Fiber | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 43Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle | Wire Saddle |