Essentra Components Cable Clamps - Screw Mount, Wire Harness EXWHC2-500-01

Description
Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from 1/8 in to 1-1/2" Available in Natural and Black Colors UL94 V-2 Nylon 6/6 EXWHC2 style has a latch that can be locked and re-opened
Request a Quote Datasheet
Description
Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from 1/8 in to 1-1/2" Available in Natural and Black Colors UL94 V-2 Nylon 6/6 EXWHC2 style has a latch that can be locked and re-opened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, Wire Harness - EXWHC2-500-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, Wire Harness
EXWHC2-500-01
Cable Clamps - Screw Mount, Wire Harness EXWHC2-500-01
Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from 1/8 in to 1-1/2" Available in Natural and Black Colors UL94 V-2 Nylon 6/6 EXWHC2 style has a latch that can be locked and re-opened

Our most popular cable clamps!
Cables can be removed for wiring changes or replacements.
Screw mount wire harness clips offer an excellent way to control bundles
Sizes for bundles from 1/8 in to 1-1/2"
Available in Natural and Black Colors
UL94 V-2 Nylon 6/6
EXWHC2 style has a latch that can be locked and re-opened

Supplier's Site
Cable Supports and Fasteners - RPC1184-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1184-ND
Cable Supports and Fasteners RPC1184-ND
"Cable Clip, P-Type Natural Fastener 0.500"" (12.70mm)"

"Cable Clip, P-Type Natural Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components - 86AH0411 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components
86AH0411
Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components 86AH0411
CABLE CLAMP, NYLON 6.6, NATURAL, 12.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:30mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 12.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:30mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number EXWHC2-500-01 RPC1184-ND 86AH0411
Product Name Cable Clamps - Screw Mount, Wire Harness Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers