Essentra Components Isolator Cable Clip, Yel, 0.177, Pa 6.6; Cable Clamp / Clip Type Essentra Components EFA04-64-001

Description
ISOLATOR CABLE CLIP, YEL, 0.177", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.177"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Yellow; External Length:1.043"; Height:0.289" RoHS Compliant: Yes
Description
ISOLATOR CABLE CLIP, YEL, 0.177", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.177"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Yellow; External Length:1.043"; Height:0.289" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Cable Clip, Yel, 0.177, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3593 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Cable Clip, Yel, 0.177, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3593
Isolator Cable Clip, Yel, 0.177, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3593
ISOLATOR CABLE CLIP, YEL, 0.177", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.177"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Yellow; External Length:1.043"; Height:0.289" RoHS Compliant: Yes

ISOLATOR CABLE CLIP, YEL, 0.177", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.177"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Yellow; External Length:1.043"; Height:0.289" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ3593
Product Name Isolator Cable Clip, Yel, 0.177, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details