Essentra Components Cable Clamps - Hanger CH-2-10

Description
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Request a Quote Datasheet
Description
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Hanger - CH-2-10 - Essentra Components
Erie, PA, USA
Cable Clamps - Hanger
CH-2-10
Cable Clamps - Hanger CH-2-10
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials

One piece design that is self-mounting
They are quickly installed by hand
Many sizes are available for various bundle diameters and colors/materials

Supplier's Site
Cable Supports and Fasteners - RPC3647-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3647-ND
Cable Supports and Fasteners RPC3647-ND
"Cable Clip, Bendable Natural Push In 0.625"" (15.88mm)"

"Cable Clip, Bendable Natural Push In 0.625"" (15.88mm)"

Buy Now Datasheet
Cable Hanger, Push In, Pp, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3254 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hanger, Push In, Pp, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3254
Cable Hanger, Push In, Pp, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3254
CABLE HANGER, PUSH IN, PP, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:66.7mm; Height:15.7mm RoHS Compliant: Yes

CABLE HANGER, PUSH IN, PP, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:66.7mm; Height:15.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CH-2-10 RPC3647-ND 66AJ3254
Product Name Cable Clamps - Hanger Cable Supports and Fasteners Cable Hanger, Push In, Pp, Natural; Cable Clamp / Clip Type Essentra Components
Material Polypropylene Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details