Essentra Components Datasheets for Wire and Cable Clips

Wire and cable clips are used to bundle, clip, guide, and protect wires and cables.
Wire and Cable Clips: Learn more

Page: 1 2 3
Product Name Notes
A soft aluminium clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution
Aluminum clamps have a flexible arm that are flexes around a bundle Lightweight and durable Mounted with adhesive for quick installation. Made from Aluminum with a bright finish 2 sizes...
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application...
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The plug-in application adds to the ease of installation and...
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The Stud Mount Clamp is mounted by the part being...
Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable 2...
Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable Flat...
Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum...
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 -...
Cord Clips on Base are a simple yet effective means to mount a cable with an adhesive mounting style
Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and there is an alternative screw mount option. These clamps...
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base and...
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps...
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove...
Ideal for attaching to cable ties and has a matted surface to accept ink or pencil.
Locks into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place.
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from...
Ratcheting clip grips the bundle securely Adjustable for a wide range of bundle diameters While locking the bundle in, it will reopen for routing changes Good for high vibration applications...
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
SHR clips are designed to hold the size 20 and 25 Essentra Slit Harness Wrap (SHR Series) 4 different mounting types; snap lock into either a round or square hole...
Side Entry Wire Saddles are ideal when space may be restricted and therefore side entry is required.
Side Mount Wire Saddles are ideal for applications where space may be restricted and therefore side entry is required. These wire saddles also lock wires into place to ensure your...
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the...
Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw...
Strain Relief Clamps mount in a chassis to secure the main power cable in appliances. The clamp provides strain relief to the cable and protects the cable from the metal...
Suitable for attaching cables to a panel. With barbed teeth on the strap, you can fix cable bundles of up to 20mm in diameter.
The hinged locking top means that wires are held in place securely. The Wire Saddles lock into place with a quarter of a turn. A quick an easy solution to...
The hinged locking top means that wires are held in place securely. They have a screw mount fixing for a secure installation.
The hinged locking top means that wires are held in place securely. They have a snap-in fixing for quick installation.
The hinged locking top means that wires are held in place securely. They have an adhesive base fixing for quick installation.
The hinged locking top means that wires are held in place securely. They have the added feature of being removable, so that you can take the fixing out and replace...
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive flexible base is...
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel...
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.
The Twist Ties have a 45° entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure...
The Twist Ties have a side entry, which is ideal where space is restricted. Simply place your cables into the open space and twist the two arms together to secure...
These twist locks have a hinged design that eases installation for hard to reach places. Cables can be inserted as the clamp is flat; they are then lifted off of...
These wire saddles have a fir tree mount fixing and are non-locking, meaning that your wires can be removed and replaced easily.
These wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation.
These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is non-locking, meaning that your wires can be removed and replaced easily.
These wire saddles have a snap-in arrowhead mount . This style is non-locking, meaning that your wires can be removed and replaced easily.
These wire saddles have a snap-in fixing and are non-locking, meaning that your wires can be removed and replaced easily.
These Wire Saddles have an adhesive mount fixing for quick and easy installation.
These wire saddles hold wires in place and away from the panel that the fastener is attached to, ideal for circuit boards or electrical boards that require no interference.
These wire salddes snap into a 5.5mm square hole in a - thick panel. The square hole prevents the wire saddle from rotating in the hole. Available in 4 sizes...
This universal cable grip is ideal for multiple cables, but keeping them all separate at the same time. With Screw hole fixings for a secure fastening.
Various spacer options allow the cables to be isolated from board components Bundle is inserted into the top of the clip where they are retained Bundle options of .54 and...
Various spacer options of 1/4 and 1/2 in allow the cables to be isolated from board components Can hold a bundle up to .54 in Bundle is inserted into the...
Webbed Adjustable Clips are push mounting into a panel and then the adjustable clip is versatile to accept an array of cable sizes

<< Prev