These mini wire saddles have an adhesive base, for quick installation.
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"
WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | MWSB-1-19A-RT | RPC1576-ND | 86AH0725 |
| Product Name | Wire Saddle - Mini, Adhesive Mount | Cable Supports and Fasteners | Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip; Wire Saddle | Wire Saddle | Adhesive Mount Clip |