Essentra Components Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated NE8

Description
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
Request a Quote Datasheet
Description
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated - NE8 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated
NE8
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated NE8
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw

Vinyl coating provides a more permanent solution for protecting cables against vibration
The screw mount area is bare to ensure firm tightening
Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4"
.204" Hole for a #10 or M5 screw

Supplier's Site
Cable Supports and Fasteners - RPC4494-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4494-ND
Cable Supports and Fasteners RPC4494-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 12.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4196 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 12.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4196
Cable Clamp, Aluminium Alloy, 12.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4196
CABLE CLAMP, ALUMINIUM ALLOY, 12.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 12.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number NE8 RPC4494-ND 66AJ4196
Product Name Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 12.7Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy 5052 H-32 & TPV Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233578 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.335 inch (8.5 mm)
Material Pe
View Details
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers