"Cable Clip, Wire Saddle Natural Arrowhead 0.320"" L x 0.160"" H (8.13mm x 4.06mm)"
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC4445-ND | 66AJ4089 |
| Product Name | Cable Supports and Fasteners | Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |