Essentra Components Cable Supports and Fasteners LWS-SE2-1-01

Description
"Cable Clip, Wire Saddle Natural Push In 0.270"" L x 0.190"" H (6.86mm x 4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.270"" L x 0.190"" H (6.86mm x 4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - LWS-SE2-1-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
LWS-SE2-1-01-ND
Cable Supports and Fasteners LWS-SE2-1-01-ND
"Cable Clip, Wire Saddle Natural Push In 0.270"" L x 0.190"" H (6.86mm x 4.83mm)"

"Cable Clip, Wire Saddle Natural Push In 0.270"" L x 0.190"" H (6.86mm x 4.83mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3980 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3980
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3980
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17mm; External Width:4.8mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17mm; External Width:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number LWS-SE2-1-01-ND 66AJ3980
Product Name Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
P-Clips - 2682716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details