Essentra Components Adhesive Cable Clip, Yel, 0.177, Pa 6.6; Cable Clamp / Clip Type Essentra Components EFA04-64-ASS

Description
ADHESIVE CABLE CLIP, YEL, 0.177", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.177"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Yellow; External Length:1.043" RoHS Compliant: Yes
Description
ADHESIVE CABLE CLIP, YEL, 0.177", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.177"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Yellow; External Length:1.043" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adhesive Cable Clip, Yel, 0.177, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3592 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Cable Clip, Yel, 0.177, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3592
Adhesive Cable Clip, Yel, 0.177, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3592
ADHESIVE CABLE CLIP, YEL, 0.177", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.177"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Yellow; External Length:1.043" RoHS Compliant: Yes

ADHESIVE CABLE CLIP, YEL, 0.177", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.177"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Yellow; External Length:1.043" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ3592
Product Name Adhesive Cable Clip, Yel, 0.177, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details