Essentra Components Cable Supports and Fasteners KLBS-35012-01A

Description
"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - KLBS-35012-01A-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
KLBS-35012-01A-ND
Cable Supports and Fasteners KLBS-35012-01A-ND
"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.4, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ3949 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.4, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ3949
Cable Tie, Twist Lock, 0.4, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ3949
CABLE TIE, TWIST LOCK, 0.4", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.781"; Cable Tie Width:1"; Cable Bundle Diameter Max:0.4"; Cable Tie Type:Kurly/Twist Lock; Product Range:KLBS Series RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.4", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.781"; Cable Tie Width:1"; Cable Bundle Diameter Max:0.4"; Cable Tie Type:Kurly/Twist Lock; Product Range:KLBS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number KLBS-35012-01A-ND 66AJ3949
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 0.4, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 1.78 inch (45.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Insulated Cable Clamp - 8123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers