Essentra Components Wire Clip - Screw Mount, Two Piece D-1

Description
A two piece fixing for holding wires securely in place. Can be fastened to your panel using a flat head screw.
Request a Quote Datasheet
Description
A two piece fixing for holding wires securely in place. Can be fastened to your panel using a flat head screw.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip - Screw Mount, Two Piece - D-1 - Essentra Components
Erie, PA, USA
Wire Clip - Screw Mount, Two Piece
D-1
Wire Clip - Screw Mount, Two Piece D-1
A two piece fixing for holding wires securely in place. Can be fastened to your panel using a flat head screw.

A two piece fixing for holding wires securely in place. Can be fastened to your panel using a flat head screw.

Supplier's Site
Cable Supports and Fasteners - RPC2254-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2254-ND
Cable Supports and Fasteners RPC2254-ND
"Cable Clip, D-Type Natural Fastener 0.990"" L x 1.250"" H (25.15mm x 31.75mm)"

"Cable Clip, D-Type Natural Fastener 0.990"" L x 1.250"" H (25.15mm x 31.75mm)"

Buy Now Datasheet
Wire Saddle, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3490 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3490
Wire Saddle, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3490
WIRE SADDLE, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:38.9mm RoHS Compliant: Yes

WIRE SADDLE, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:38.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number D-1 RPC2254-ND 66AJ3490
Product Name Wire Clip - Screw Mount, Two Piece Cable Supports and Fasteners Wire Saddle, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 606018 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.984 inch (25 mm)
Material Steel; Steel
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details