Essentra Components Cable Supports and Fasteners DTL7575-12-01

Description
"Cable Clip, Twist Lock Natural 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - DTL7575-12-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
DTL7575-12-01-ND
Cable Supports and Fasteners DTL7575-12-01-ND
"Cable Clip, Twist Lock Natural 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"

"Cable Clip, Twist Lock Natural 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-91.4Mm, Natural; Cable Tie Material Essentra Components - 66AJ3530 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-91.4Mm, Natural; Cable Tie Material Essentra Components
66AJ3530
Cable Tie, Pa66, L-91.4Mm, Natural; Cable Tie Material Essentra Components 66AJ3530
CABLE TIE, PA66, L-91.4MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-91.4MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number DTL7575-12-01-ND 66AJ3530
Product Name Cable Supports and Fasteners Cable Tie, Pa66, L-91.4Mm, Natural; Cable Tie Material Essentra Components
Length 3.6 inch (91.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 1440693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details