Essentra Components Fiber Clips - 16 Slot - 3mm, 2mm EFA04-08-ASS

Description
16 Way Fiber Clip can be broken apart to form 3 individual clips holding 4, 4 and 8 components. A broken apart 4-way can be used in the Splice Tray EFA04 25 001
Description
16 Way Fiber Clip can be broken apart to form 3 individual clips holding 4, 4 and 8 components. A broken apart 4-way can be used in the Splice Tray EFA04 25 001

Suppliers

Company
Product
Description
Supplier Links
Fiber Clips - 16 Slot - 3mm, 2mm - EFA04-08-ASS - Essentra Components
Erie, PA, USA
Fiber Clips - 16 Slot - 3mm, 2mm
EFA04-08-ASS
Fiber Clips - 16 Slot - 3mm, 2mm EFA04-08-ASS
16 Way Fiber Clip can be broken apart to form 3 individual clips holding 4, 4 and 8 components. A broken apart 4-way can be used in the Splice Tray EFA04 25 001

16 Way Fiber Clip can be broken apart to form 3 individual clips holding 4, 4 and 8 components. A broken apart 4-way can be used in the Splice Tray EFA04 25 001

Supplier's Site
Adhesive Cable Clip, Blu, 0.079, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3553 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Cable Clip, Blu, 0.079, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3553
Adhesive Cable Clip, Blu, 0.079, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3553
ADHESIVE CABLE CLIP, BLU, 0.079", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.079"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Blue; External Length:2.861" RoHS Compliant: Yes

ADHESIVE CABLE CLIP, BLU, 0.079", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.079"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Blue; External Length:2.861" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number EFA04-08-ASS 66AJ3553
Product Name Fiber Clips - 16 Slot - 3mm, 2mm Adhesive Cable Clip, Blu, 0.079, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1022269 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Wire Saddle; Saddle clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details