Essentra Components Fiber Clips - 6 Slot - 3.4mm, 2.9mm EFA04-71-001

Description
6 Slot Fiber Clips are designed to hold six 3.4mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken down to form individual clips which provides plenty of versatility
Description
6 Slot Fiber Clips are designed to hold six 3.4mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken down to form individual clips which provides plenty of versatility

Suppliers

Company
Product
Description
Supplier Links
Fiber Clips - 6 Slot - 3.4mm, 2.9mm - EFA04-71-001 - Essentra Components
Erie, PA, USA
Fiber Clips - 6 Slot - 3.4mm, 2.9mm
EFA04-71-001
Fiber Clips - 6 Slot - 3.4mm, 2.9mm EFA04-71-001
6 Slot Fiber Clips are designed to hold six 3.4mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken down to form individual clips which provides plenty of versatility

6 Slot Fiber Clips are designed to hold six 3.4mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken down to form individual clips which provides plenty of versatility

Supplier's Site
Splice Cable Clip, Blk, 0.114, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3596 - Newark, An Avnet Company
Chicago, IL, United States
Splice Cable Clip, Blk, 0.114, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3596
Splice Cable Clip, Blk, 0.114, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3596
SPLICE CABLE CLIP, BLK, 0.114", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.114"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.283"; Height:0.217" RoHS Compliant: Yes

SPLICE CABLE CLIP, BLK, 0.114", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.114"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.283"; Height:0.217" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number EFA04-71-001 66AJ3596
Product Name Fiber Clips - 6 Slot - 3.4mm, 2.9mm Splice Cable Clip, Blk, 0.114, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details