Essentra Components Cable Clamps - Half U, Screw Mount HURCS-4-01

Description
Low profile for use on densely packed boards or other limited space applciations Good for mounting bundles in corners or along edges. Mount with a #4 or M3 screw and provide exceptional retention strength Available in three sizes for bundle diameters 1/8 in, 3/16 in or 1/4 in
Request a Quote Datasheet
Description
Low profile for use on densely packed boards or other limited space applciations Good for mounting bundles in corners or along edges. Mount with a #4 or M3 screw and provide exceptional retention strength Available in three sizes for bundle diameters 1/8 in, 3/16 in or 1/4 in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Half U, Screw Mount - HURCS-4-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Half U, Screw Mount
HURCS-4-01
Cable Clamps - Half U, Screw Mount HURCS-4-01
Low profile for use on densely packed boards or other limited space applciations Good for mounting bundles in corners or along edges. Mount with a #4 or M3 screw and provide exceptional retention strength Available in three sizes for bundle diameters 1/8 in, 3/16 in or 1/4 in

Low profile for use on densely packed boards or other limited space applciations
Good for mounting bundles in corners or along edges.
Mount with a #4 or M3 screw and provide exceptional retention strength
Available in three sizes for bundle diameters 1/8 in, 3/16 in or 1/4 in

Supplier's Site
Cable Supports and Fasteners - RPC4172-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4172-ND
Cable Supports and Fasteners RPC4172-ND
"Cable Clip, U-Type Natural Fastener 0.250"" (6.35mm)"

"Cable Clip, U-Type Natural Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3922 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3922
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3922
CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18.3mm RoHS Compliant: Yes

CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number HURCS-4-01 RPC4172-ND 66AJ3922
Product Name Cable Clamps - Half U, Screw Mount Cable Supports and Fasteners Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers