Essentra Components Cable Clamps - Half U, Screw Mount HURCS-3-01

Description
Low profile for use on densely packed boards or other limited space applciations Good for mounting bundles in corners or along edges. Mount with a #4 or M3 screw and provide exceptional retention strength Available in three sizes for bundle diameters 1/8 in, 3/16 in or 1/4 in
Request a Quote Datasheet
Description
Low profile for use on densely packed boards or other limited space applciations Good for mounting bundles in corners or along edges. Mount with a #4 or M3 screw and provide exceptional retention strength Available in three sizes for bundle diameters 1/8 in, 3/16 in or 1/4 in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Half U, Screw Mount - HURCS-3-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Half U, Screw Mount
HURCS-3-01
Cable Clamps - Half U, Screw Mount HURCS-3-01
Low profile for use on densely packed boards or other limited space applciations Good for mounting bundles in corners or along edges. Mount with a #4 or M3 screw and provide exceptional retention strength Available in three sizes for bundle diameters 1/8 in, 3/16 in or 1/4 in

Low profile for use on densely packed boards or other limited space applciations
Good for mounting bundles in corners or along edges.
Mount with a #4 or M3 screw and provide exceptional retention strength
Available in three sizes for bundle diameters 1/8 in, 3/16 in or 1/4 in

Supplier's Site
Cable Supports and Fasteners - RPC1830-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1830-ND
Cable Supports and Fasteners RPC1830-ND
"Cable Clip, U-Type Natural Fastener 0.188"" (4.78mm)"

"Cable Clip, U-Type Natural Fastener 0.188"" (4.78mm)"

Buy Now Datasheet
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 86AH0636 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
86AH0636
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 86AH0636
CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.5mm RoHS Compliant: Yes

CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number HURCS-3-01 RPC1830-ND 86AH0636
Product Name Cable Clamps - Half U, Screw Mount Cable Supports and Fasteners Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 1730815 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.276 inch (7 mm)
Material Copper
View Details